PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Ceiling Light
UPC: 783927361064
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365179 |
| Product Name | 3694NIW Semi-Flush Mts.-Bowl Style |
| Application | Residential |