Capital Lighting, Inc. 42175CH Sconces-Pocket 365130

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 7 Product Name: Two Light Wall Light UPC: 783927347778 Category: Wall Light Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 7 Product Name: Two Light Wall Light UPC: 783927347778 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42175CH Sconces-Pocket - 365130 - Capital Lighting, Inc.
Columbus, OH, USA
42175CH Sconces-Pocket
365130
42175CH Sconces-Pocket 365130
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Chrome Weight: 7 Product Name: Two Light Wall Light UPC: 783927347778 Category: Wall Light Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 7
Product Name: Two Light Wall Light
UPC: 783927347778
Category: Wall Light
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365130
Product Name 42175CH Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details