Capital Lighting, Inc. 45249NI Bathroom Fixtures-Four Lights 365124

Description
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347501 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD
Description
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347501 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD

Suppliers

Company
Product
Description
Supplier Links
45249NI Bathroom Fixtures-Four Lights - 365124 - Capital Lighting, Inc.
Columbus, OH, USA
45249NI Bathroom Fixtures-Four Lights
365124
45249NI Bathroom Fixtures-Four Lights 365124
PRODUCT DETAILS / SPECS Height: 6.12 Length 6.12 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927347501 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: ETLD

PRODUCT DETAILS / SPECS
Height: 6.12
Length 6.12
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Brushed Nickel
Weight: 5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927347501
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: ETLD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365124
Product Name 45249NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details