Capital Lighting, Inc. 42623AP Mid. Chandeliers-Glass Up 365113

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
42623AP Mid. Chandeliers-Glass Up - 365113 - Capital Lighting, Inc.
Columbus, OH, USA
42623AP Mid. Chandeliers-Glass Up
365113
42623AP Mid. Chandeliers-Glass Up 365113
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Pewter Weight: 18 Product Name: Five Light Chandelier Category: Chandeliers Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.75
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Antique Pewter
Weight: 18
Product Name: Five Light Chandelier
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365113
Product Name 42623AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details