PRODUCT DETAILS / SPECS
Width/Dia: 9.53
Height: 6.10
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Antique Pewter
Weight: 1.8
Product Name: One Light Wall Fixture
UPC: 783927299619
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETLD
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365100 |
| Product Name | 45201AP Sconces-Single Glass |
| Application | Residential |