Capital Lighting, Inc. 9370TZ Exterior -Wall Mount 365064

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 5.25 Product Name: One Light Outdoor Fixture UPC: 783927367745 Category: Outdoor Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 5.25 Product Name: One Light Outdoor Fixture UPC: 783927367745 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9370TZ Exterior -Wall Mount - 365064 - Capital Lighting, Inc.
Columbus, OH, USA
9370TZ Exterior -Wall Mount
365064
9370TZ Exterior -Wall Mount 365064
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Tannery Bronze Weight: 5.25 Product Name: One Light Outdoor Fixture UPC: 783927367745 Category: Outdoor Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.25
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Tannery Bronze
Weight: 5.25
Product Name: One Light Outdoor Fixture
UPC: 783927367745
Category: Outdoor
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365064
Product Name 9370TZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details