Capital Lighting, Inc. 9596PB Exterior -Ceiling Mount 365062

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927237307 Category: Outdoor Ceiling Shipped Via: UPS Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927237307 Category: Outdoor Ceiling Shipped Via: UPS Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
9596PB Exterior -Ceiling Mount - 365062 - Capital Lighting, Inc.
Columbus, OH, USA
9596PB Exterior -Ceiling Mount
365062
9596PB Exterior -Ceiling Mount 365062
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Outdoor Fixture UPC: 783927237307 Category: Outdoor Ceiling Shipped Via: UPS Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Weight: 9
Product Name: Three Light Outdoor Fixture
UPC: 783927237307
Category: Outdoor Ceiling
Shipped Via: UPS
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365062
Product Name 9596PB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details