Capital Lighting, Inc. 126740-08-ZX97 Flush Mounts-Bowl Style 365027

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Burnished Steel Product Name: Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Burnished Steel Product Name: Flush Mount

Suppliers

Company
Product
Description
Supplier Links
126740-08-ZX97 Flush Mounts-Bowl Style - 365027 - Capital Lighting, Inc.
Columbus, OH, USA
126740-08-ZX97 Flush Mounts-Bowl Style
365027
126740-08-ZX97 Flush Mounts-Bowl Style 365027
PRODUCT DETAILS / SPECS Width/Dia: 13.90 Height: 4.70 Bulb Type: A15 Qty: 2 Wattage: 60 Finish: Burnished Steel Product Name: Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.90
Height: 4.70
Bulb
Type: A15
Qty: 2
Wattage: 60
Finish: Burnished Steel
Product Name: Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365027
Product Name 126740-08-ZX97 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details