Capital Lighting, Inc. 103110-07-691 Mid. Chandeliers-Candle 365010

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

Suppliers

Company
Product
Description
Supplier Links
103110-07-691 Mid. Chandeliers-Candle - 365010 - Capital Lighting, Inc.
Columbus, OH, USA
103110-07-691 Mid. Chandeliers-Candle
365010
103110-07-691 Mid. Chandeliers-Candle 365010
PRODUCT DETAILS / SPECS Width/Dia: 16.90 Height: 27.80 Length 27.80 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Dark Smoke Product Name: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.90
Height: 27.80
Length 27.80
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Dark Smoke
Product Name: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365010
Product Name 103110-07-691 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details