Capital Lighting, Inc. P1033-248 Pendants-Drum Shade 364824

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Weight: 11.22 Product Name: Four Light Pendant Category: Pendant Glass: Steel Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Weight: 11.22 Product Name: Four Light Pendant Category: Pendant Glass: Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1033-248 Pendants-Drum Shade
364824
P1033-248 Pendants-Drum Shade 364824
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Gold Weight: 11.22 Product Name: Four Light Pendant Category: Pendant Glass: Steel Shade

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Gold
Weight: 11.22
Product Name: Four Light Pendant
Category: Pendant
Glass: Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364824
Product Name P1033-248 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details