Capital Lighting, Inc. P1041-077 Island/Pool Table-4 Light + 364823

Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chrome Weight: 22.97 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade
Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chrome Weight: 22.97 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1041-077 Island/Pool Table-4 Light +
364823
P1041-077 Island/Pool Table-4 Light + 364823
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Chrome Weight: 22.97 Product Name: Four Light Island Category: Island Light Glass: Perforated Steel Shade

PRODUCT DETAILS / SPECS
Length 0.00
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Chrome
Weight: 22.97
Product Name: Four Light Island
Category: Island Light
Glass: Perforated Steel Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 364823
Product Name P1041-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details