Capital Lighting, Inc. 27446 Lamps-Table Lamps 363699

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Ivory Ceramic With Distressed Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274460 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Ivory Ceramic With Distressed Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274460 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27446 Lamps-Table Lamps - 363699 - Capital Lighting, Inc.
Columbus, OH, USA
27446 Lamps-Table Lamps
363699
27446 Lamps-Table Lamps 363699
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Rustic Ivory Ceramic With Distressed Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977274460 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.75
Length 28.75
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Ivory Ceramic With Distressed Bronze
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977274460
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363699
Product Name 27446 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details