Capital Lighting, Inc. 27473 Lamps-Table Lamps 363679

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Ivory Ceramic With Red Details Weight: 17 Product Name: One Light Table Lamp UPC: 792977274736 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Ivory Ceramic With Red Details Weight: 17 Product Name: One Light Table Lamp UPC: 792977274736 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27473 Lamps-Table Lamps - 363679 - Capital Lighting, Inc.
Columbus, OH, USA
27473 Lamps-Table Lamps
363679
27473 Lamps-Table Lamps 363679
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 100 Finish: Ivory Ceramic With Red Details Weight: 17 Product Name: One Light Table Lamp UPC: 792977274736 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 100
Finish: Ivory Ceramic With Red Details
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977274736
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363679
Product Name 27473 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details