Capital Lighting, Inc. 29924-1 Lamps-Table Lamps 363637

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Green-Brown Marble With Polished Silver Weight: 12 Product Name: One Light Table Lamps UPC: 792977299241 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Green-Brown Marble With Polished Silver Weight: 12 Product Name: One Light Table Lamps UPC: 792977299241 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29924-1 Lamps-Table Lamps - 363637 - Capital Lighting, Inc.
Columbus, OH, USA
29924-1 Lamps-Table Lamps
363637
29924-1 Lamps-Table Lamps 363637
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 100 Finish: Green-Brown Marble With Polished Silver Weight: 12 Product Name: One Light Table Lamps UPC: 792977299241 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 34.25
Length 34.25
Bulb
Qty: 1
Wattage: 100
Finish: Green-Brown Marble With Polished Silver
Weight: 12
Product Name: One Light Table Lamps
UPC: 792977299241
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363637
Product Name 29924-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details