Capital Lighting, Inc. 27419 Lamps-Table Lamps 363426

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Burnished Golden Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274194 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Burnished Golden Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274194 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27419 Lamps-Table Lamps - 363426 - Capital Lighting, Inc.
Columbus, OH, USA
27419 Lamps-Table Lamps
363426
27419 Lamps-Table Lamps 363426
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Heavily Burnished Golden Champagne Weight: 11 Product Name: One Light Table Lamp UPC: 792977274194 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 100
Finish: Heavily Burnished Golden Champagne
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977274194
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363426
Product Name 27419 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details