Capital Lighting, Inc. 26761 Lamps-Table Lamps 363407

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Glass Spheres With Brushed Aluminum Accents Weight: 11 Product Name: One Light Table Lamp UPC: 792977267615 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Glass Spheres With Brushed Aluminum Accents Weight: 11 Product Name: One Light Table Lamp UPC: 792977267615 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26761 Lamps-Table Lamps - 363407 - Capital Lighting, Inc.
Columbus, OH, USA
26761 Lamps-Table Lamps
363407
26761 Lamps-Table Lamps 363407
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.00 Length 34.00 Bulb Qty: 1 Wattage: 150 Finish: Glass Spheres With Brushed Aluminum Accents Weight: 11 Product Name: One Light Table Lamp UPC: 792977267615 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.00
Length 34.00
Bulb
Qty: 1
Wattage: 150
Finish: Glass Spheres With Brushed Aluminum Accents
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977267615
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363407
Product Name 26761 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details