Capital Lighting, Inc. NCE-830LR3BN Mini Pendants-Cable 363272

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Red Edge-Lit, Brushed Nickel UPC: 732180231805
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Red Edge-Lit, Brushed Nickel UPC: 732180231805

Suppliers

Company
Product
Description
Supplier Links
NCE-830LR3BN Mini Pendants-Cable - 363272 - Capital Lighting, Inc.
Columbus, OH, USA
NCE-830LR3BN Mini Pendants-Cable
363272
NCE-830LR3BN Mini Pendants-Cable 363272
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Length 0.00 Bulb Type: LED Wattage: 3 Finish: Brushed Nickel Product Name: Saria 3W LED Pendant, 3000K, Red Edge-Lit, Brushed Nickel UPC: 732180231805

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Length 0.00
Bulb
Type: LED
Wattage: 3
Finish: Brushed Nickel
Product Name: Saria 3W LED Pendant, 3000K, Red Edge-Lit, Brushed Nickel
UPC: 732180231805

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363272
Product Name NCE-830LR3BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details