Capital Lighting, Inc. 307710-55-CTO Exterior -Wall Mount 363159

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Handrubbed Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Handrubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
307710-55-CTO Exterior -Wall Mount - 363159 - Capital Lighting, Inc.
Columbus, OH, USA
307710-55-CTO Exterior -Wall Mount
363159
307710-55-CTO Exterior -Wall Mount 363159
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Handrubbed Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Handrubbed Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363159
Product Name 307710-55-CTO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details