Capital Lighting, Inc. 133305-07-794 Pendants-Bowl Style 363145

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 16.10 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 16.10 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke

Suppliers

Company
Product
Description
Supplier Links
133305-07-794 Pendants-Bowl Style - 363145 - Capital Lighting, Inc.
Columbus, OH, USA
133305-07-794 Pendants-Bowl Style
363145
133305-07-794 Pendants-Bowl Style 363145
PRODUCT DETAILS / SPECS Width/Dia: 23.70 Height: 16.10 Bulb Type: A-19 Qty: 4 Wattage: 60 Finish: Dark Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 23.70
Height: 16.10
Bulb
Type: A-19
Qty: 4
Wattage: 60
Finish: Dark Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363145
Product Name 133305-07-794 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details