Capital Lighting, Inc. 127660-08-773 Semi-Flush Mts.-Drum Shade 363142

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.70 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnished Steel
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.70 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnished Steel

Suppliers

Company
Product
Description
Supplier Links
127660-08-773 Semi-Flush Mts.-Drum Shade - 363142 - Capital Lighting, Inc.
Columbus, OH, USA
127660-08-773 Semi-Flush Mts.-Drum Shade
363142
127660-08-773 Semi-Flush Mts.-Drum Shade 363142
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.70 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Burnished Steel

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.70
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Burnished Steel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 363142
Product Name 127660-08-773 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details