Capital Lighting, Inc. 23218UJ-BRZ/ORO Mini Pendants-Cable 362654

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123845 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123845 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23218UJ-BRZ/ORO Mini Pendants-Cable - 362654 - Capital Lighting, Inc.
Columbus, OH, USA
23218UJ-BRZ/ORO Mini Pendants-Cable
362654
23218UJ-BRZ/ORO Mini Pendants-Cable 362654
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 120.00 Length 120.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Pendant UPC: 641594123845 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 120.00
Length 120.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Pendant
UPC: 641594123845
Category: Italian Wire Glass
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362654
Product Name 23218UJ-BRZ/ORO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details