Capital Lighting, Inc. 20625GU-WH/OPL Flush Mounts-Bowl Style 362638

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20625GU-WH/OPL Flush Mounts-Bowl Style - 362638 - Capital Lighting, Inc.
Columbus, OH, USA
20625GU-WH/OPL Flush Mounts-Bowl Style
362638
20625GU-WH/OPL Flush Mounts-Bowl Style 362638
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Flush Mount Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Flush Mount
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362638
Product Name 20625GU-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details