Capital Lighting, Inc. 20389-BRZ/CLR Exterior -Wall Mount 362634

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 14.00 Length 14.00 Extension: 8.4 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128871 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 14.00 Length 14.00 Extension: 8.4 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128871 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20389-BRZ/CLR Exterior -Wall Mount - 362634 - Capital Lighting, Inc.
Columbus, OH, USA
20389-BRZ/CLR Exterior -Wall Mount
362634
20389-BRZ/CLR Exterior -Wall Mount 362634
PRODUCT DETAILS / SPECS Width/Dia: 6.20 Height: 14.00 Length 14.00 Extension: 8.4 Bulb Type: Par 30 Qty: 2 Wattage: 75 Finish: Bronze Product Name: Two Light Wall Fixture UPC: 641594128871 Category: Wallwasher Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.20
Height: 14.00
Length 14.00
Extension: 8.4
Bulb
Type: Par 30
Qty: 2
Wattage: 75
Finish: Bronze
Product Name: Two Light Wall Fixture
UPC: 641594128871
Category: Wallwasher
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362634
Product Name 20389-BRZ/CLR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details