Capital Lighting, Inc. 50194-BS/OPL Bathroom Fixtures-Two Lights 362574

Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50194-BS/OPL Bathroom Fixtures-Two Lights - 362574 - Capital Lighting, Inc.
Columbus, OH, USA
50194-BS/OPL Bathroom Fixtures-Two Lights
362574
50194-BS/OPL Bathroom Fixtures-Two Lights 362574
PRODUCT DETAILS / SPECS Height: 8.75 Length 8.75 Extension: 4.75 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.75
Length 8.75
Extension: 4.75
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362574
Product Name 50194-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details