Capital Lighting, Inc. 70026LED-SAT Sconces-Wall Torchieres 362555

Description
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 3 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Product Name: Ten Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 3 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Product Name: Ten Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
70026LED-SAT Sconces-Wall Torchieres - 362555 - Capital Lighting, Inc.
Columbus, OH, USA
70026LED-SAT Sconces-Wall Torchieres
362555
70026LED-SAT Sconces-Wall Torchieres 362555
PRODUCT DETAILS / SPECS Height: 26.00 Length 26.00 Extension: 3 Bulb Type: LED Qty: 10 Wattage: 1 Finish: Satin Product Name: Ten Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 26.00
Length 26.00
Extension: 3
Bulb
Type: LED
Qty: 10
Wattage: 1
Finish: Satin
Product Name: Ten Light Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362555
Product Name 70026LED-SAT Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details