Capital Lighting, Inc. 70025LED-SAT Sconces-Pocket 362552

Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
70025LED-SAT Sconces-Pocket - 362552 - Capital Lighting, Inc.
Columbus, OH, USA
70025LED-SAT Sconces-Pocket
362552
70025LED-SAT Sconces-Pocket 362552
PRODUCT DETAILS / SPECS Height: 10.00 Length 10.00 Extension: 3 Bulb Type: LED Qty: 2 Wattage: 5 Finish: Satin Product Name: Two Light Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 10.00
Length 10.00
Extension: 3
Bulb
Type: LED
Qty: 2
Wattage: 5
Finish: Satin
Product Name: Two Light Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362552
Product Name 70025LED-SAT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details