Capital Lighting, Inc. 20350-BRZ/CLR Exterior -Spot Lights 362458

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Extension: 4 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089264 Category: Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Extension: 4 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089264 Category: Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20350-BRZ/CLR Exterior -Spot Lights - 362458 - Capital Lighting, Inc.
Columbus, OH, USA
20350-BRZ/CLR Exterior -Spot Lights
362458
20350-BRZ/CLR Exterior -Spot Lights 362458
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 4.25 Extension: 4 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Bronze Product Name: One Light Spotlight UPC: 641594089264 Category: Spotlight Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 4.25
Extension: 4
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Bronze
Product Name: One Light Spotlight
UPC: 641594089264
Category: Spotlight
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362458
Product Name 20350-BRZ/CLR Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details