Capital Lighting, Inc. 125237 Flush Mounts-Other 362446

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Product Name: Four Light Ceiling Fixture UPC: 705696071265 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Product Name: Four Light Ceiling Fixture UPC: 705696071265 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
125237 Flush Mounts-Other - 362446 - Capital Lighting, Inc.
Columbus, OH, USA
125237 Flush Mounts-Other
362446
125237 Flush Mounts-Other 362446
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mica Product Name: Four Light Ceiling Fixture UPC: 705696071265 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 12.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mica
Product Name: Four Light Ceiling Fixture
UPC: 705696071265
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362446
Product Name 125237 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details