Capital Lighting, Inc. 50049-SAT/FST Flush Mounts-Bowl Style 362226

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594756319 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594756319 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50049-SAT/FST Flush Mounts-Bowl Style - 362226 - Capital Lighting, Inc.
Columbus, OH, USA
50049-SAT/FST Flush Mounts-Bowl Style
362226
50049-SAT/FST Flush Mounts-Bowl Style 362226
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T-3 Hgn Qty: 1 Wattage: 150 Finish: Satin Product Name: One Light Flush Mount UPC: 641594756319 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: T-3 Hgn
Qty: 1
Wattage: 150
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594756319
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362226
Product Name 50049-SAT/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details