Capital Lighting, Inc. 28030-1C-ORB/RED Mini Pendants-Cable 362062

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System UPC: 641594111187 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System UPC: 641594111187 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
28030-1C-ORB/RED Mini Pendants-Cable - 362062 - Capital Lighting, Inc.
Columbus, OH, USA
28030-1C-ORB/RED Mini Pendants-Cable
362062
28030-1C-ORB/RED Mini Pendants-Cable 362062
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 14.00 Length 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System UPC: 641594111187 Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 14.00
Length 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
UPC: 641594111187
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362062
Product Name 28030-1C-ORB/RED Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details