Capital Lighting, Inc. 28030-1R-ORB/RUSKY Mini Pendants-Rod 362030

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
28030-1R-ORB/RUSKY Mini Pendants-Rod - 362030 - Capital Lighting, Inc.
Columbus, OH, USA
28030-1R-ORB/RUSKY Mini Pendants-Rod
362030
28030-1R-ORB/RUSKY Mini Pendants-Rod 362030
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Pendant System Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 17.00
Length 17.00
Bulb
Type: A21
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant System
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 362030
Product Name 28030-1R-ORB/RUSKY Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details