Capital Lighting, Inc. 41182BLE-965 Bathroom Fixtures-Three Lights 361691

Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652211478 Safety Rating: cUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652211478 Safety Rating: cUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41182BLE-965 Bathroom Fixtures-Three Lights - 361691 - Capital Lighting, Inc.
Columbus, OH, USA
41182BLE-965 Bathroom Fixtures-Three Lights
361691
41182BLE-965 Bathroom Fixtures-Three Lights 361691
PRODUCT DETAILS / SPECS Height: 8.03 Length 8.03 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Brushed Nickel Product Name: Three Light Wall/Bath UPC: 785652211478 Safety Rating: cUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 8.03
Length 8.03
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Brushed Nickel
Product Name: Three Light Wall/Bath
UPC: 785652211478
Safety Rating: cUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361691
Product Name 41182BLE-965 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details