Capital Lighting, Inc. 44955-710 Bathroom Fixtures-Four Lights 361630

Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182402 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182402 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44955-710 Bathroom Fixtures-Four Lights - 361630 - Capital Lighting, Inc.
Columbus, OH, USA
44955-710 Bathroom Fixtures-Four Lights
361630
44955-710 Bathroom Fixtures-Four Lights 361630
PRODUCT DETAILS / SPECS Height: 11.13 Length 11.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Sienna Product Name: Four Light Wall/Bath UPC: 785652182402 Category: Wall - Bath Lighting Safety Rating: ETL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 11.13
Length 11.13
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnt Sienna
Product Name: Four Light Wall/Bath
UPC: 785652182402
Category: Wall - Bath Lighting
Safety Rating: ETL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361630
Product Name 44955-710 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details