Capital Lighting, Inc. 49102L-633 Sconces-Pocket 361603

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vermicelli White/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211607
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vermicelli White/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211607

Suppliers

Company
Product
Description
Supplier Links
49102L-633 Sconces-Pocket - 361603 - Capital Lighting, Inc.
Columbus, OH, USA
49102L-633 Sconces-Pocket
361603
49102L-633 Sconces-Pocket 361603
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vermicelli White/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211607

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Length 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vermicelli White/Bronze
Product Name: Art paper series, one light wall sconce
UPC: 785652211607

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361603
Product Name 49102L-633 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details