Capital Lighting, Inc. 49102L-636 Sconces-Pocket 361600

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Triple Wave/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211621
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Triple Wave/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211621

Suppliers

Company
Product
Description
Supplier Links
49102L-636 Sconces-Pocket - 361600 - Capital Lighting, Inc.
Columbus, OH, USA
49102L-636 Sconces-Pocket
361600
49102L-636 Sconces-Pocket 361600
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Triple Wave/Bronze Product Name: Art paper series, one light wall sconce UPC: 785652211621

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Length 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Triple Wave/Bronze
Product Name: Art paper series, one light wall sconce
UPC: 785652211621

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361600
Product Name 49102L-636 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details