Capital Lighting, Inc. 41163-05 Bathroom Fixtures-Four Lights 361489

Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652171529 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652171529 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41163-05 Bathroom Fixtures-Four Lights - 361489 - Capital Lighting, Inc.
Columbus, OH, USA
41163-05 Bathroom Fixtures-Four Lights
361489
41163-05 Bathroom Fixtures-Four Lights 361489
PRODUCT DETAILS / SPECS Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Wall/Bath UPC: 785652171529 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Height: 8.47
Length 8.47
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Wall/Bath
UPC: 785652171529
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361489
Product Name 41163-05 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details