Capital Lighting, Inc. 41180BLE-710 Sconces-Single Glass 361480

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182136 Safety Rating: ETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182136 Safety Rating: ETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
41180BLE-710 Sconces-Single Glass - 361480 - Capital Lighting, Inc.
Columbus, OH, USA
41180BLE-710 Sconces-Single Glass
361480
41180BLE-710 Sconces-Single Glass 361480
PRODUCT DETAILS / SPECS Width/Dia: 7.69 Height: 7.88 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burnt Sienna Product Name: One Light Wall/Bath UPC: 785652182136 Safety Rating: ETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.69
Height: 7.88
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burnt Sienna
Product Name: One Light Wall/Bath
UPC: 785652182136
Safety Rating: ETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361480
Product Name 41180BLE-710 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details