Capital Lighting, Inc. 14600S-15 Flush Mounts-Bowl Style 361477

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.00 Bulb Type: LED Finish: White Product Name: 6`` Traverse LED Downlight - Retrofit or Ceiling Mount UPC: 785652134197 Category: Close to Ceiling Lighting Safety Rating: UL/cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.00 Bulb Type: LED Finish: White Product Name: 6`` Traverse LED Downlight - Retrofit or Ceiling Mount UPC: 785652134197 Category: Close to Ceiling Lighting Safety Rating: UL/cUL

Suppliers

Company
Product
Description
Supplier Links
14600S-15 Flush Mounts-Bowl Style - 361477 - Capital Lighting, Inc.
Columbus, OH, USA
14600S-15 Flush Mounts-Bowl Style
361477
14600S-15 Flush Mounts-Bowl Style 361477
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.00 Bulb Type: LED Finish: White Product Name: 6`` Traverse LED Downlight - Retrofit or Ceiling Mount UPC: 785652134197 Category: Close to Ceiling Lighting Safety Rating: UL/cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 2.00
Bulb
Type: LED
Finish: White
Product Name: 6`` Traverse LED Downlight - Retrofit or Ceiling Mount
UPC: 785652134197
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361477
Product Name 14600S-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details