Capital Lighting, Inc. 41161-05 Bathroom Fixtures-Two Lights 361454

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652171505 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652171505 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41161-05 Bathroom Fixtures-Two Lights - 361454 - Capital Lighting, Inc.
Columbus, OH, USA
41161-05 Bathroom Fixtures-Two Lights
361454
41161-05 Bathroom Fixtures-Two Lights 361454
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.47 Length 8.47 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Wall/Bath UPC: 785652171505 Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.47
Length 8.47
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Wall/Bath
UPC: 785652171505
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361454
Product Name 41161-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details