Capital Lighting, Inc. 31181-965 Mid. Chandeliers-Glass Up 361435

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652171697 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652171697 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
31181-965 Mid. Chandeliers-Glass Up - 361435 - Capital Lighting, Inc.
Columbus, OH, USA
31181-965 Mid. Chandeliers-Glass Up
361435
31181-965 Mid. Chandeliers-Glass Up 361435
PRODUCT DETAILS / SPECS Width/Dia: 25.69 Height: 25.56 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Five Light Chandelier UPC: 785652171697 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 25.69
Height: 25.56
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785652171697
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361435
Product Name 31181-965 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details