Capital Lighting, Inc. 41120-820 Sconces-Single Glass 361422

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Wall/Bath UPC: 785652075797 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Wall/Bath UPC: 785652075797 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
41120-820 Sconces-Single Glass - 361422 - Capital Lighting, Inc.
Columbus, OH, USA
41120-820 Sconces-Single Glass
361422
41120-820 Sconces-Single Glass 361422
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chestnut Bronze Product Name: One Light Wall/Bath UPC: 785652075797 Category: Wall - Bath Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chestnut Bronze
Product Name: One Light Wall/Bath
UPC: 785652075797
Category: Wall - Bath Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361422
Product Name 41120-820 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details