Capital Lighting, Inc. 77180-965 Semi-Flush Mts.-Bowl Style 361384

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652171741 Safety Rating: cUL Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652171741 Safety Rating: cUL Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
77180-965 Semi-Flush Mts.-Bowl Style - 361384 - Capital Lighting, Inc.
Columbus, OH, USA
77180-965 Semi-Flush Mts.-Bowl Style
361384
77180-965 Semi-Flush Mts.-Bowl Style 361384
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.47 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Antique Brushed Nickel Product Name: Three Light Semi-Flush Convertible UPC: 785652171741 Safety Rating: cUL Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.47
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Antique Brushed Nickel
Product Name: Three Light Semi-Flush Convertible
UPC: 785652171741
Safety Rating: cUL
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361384
Product Name 77180-965 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details