Capital Lighting, Inc. 79121BLE-15 Exterior -Ceiling Mount 361193

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Close to Ceiling One Light White Finish UPC: 785652090066 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Close to Ceiling One Light White Finish UPC: 785652090066 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79121BLE-15 Exterior -Ceiling Mount - 361193 - Capital Lighting, Inc.
Columbus, OH, USA
79121BLE-15 Exterior -Ceiling Mount
361193
79121BLE-15 Exterior -Ceiling Mount 361193
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Close to Ceiling One Light White Finish UPC: 785652090066 Category: Close to Ceiling Lighting Safety Rating: cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Outdoor Close to Ceiling One Light White Finish
UPC: 785652090066
Category: Close to Ceiling Lighting
Safety Rating: cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361193
Product Name 79121BLE-15 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details