Capital Lighting, Inc. 88939-12 Exterior -Wall Mount 361189

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156861 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156861 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
88939-12 Exterior -Wall Mount - 361189 - Capital Lighting, Inc.
Columbus, OH, USA
88939-12 Exterior -Wall Mount
361189
88939-12 Exterior -Wall Mount 361189
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.13 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black Product Name: Single Light Outdoor Wall Lantern UPC: 785652156861 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.13
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black
Product Name: Single Light Outdoor Wall Lantern
UPC: 785652156861
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361189
Product Name 88939-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details