Capital Lighting, Inc. 79436BLE-15 Flush Mounts-Bowl Style 361171

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Flush Fixture UPC: 785652159091 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Flush Fixture UPC: 785652159091 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
79436BLE-15 Flush Mounts-Bowl Style - 361171 - Capital Lighting, Inc.
Columbus, OH, USA
79436BLE-15 Flush Mounts-Bowl Style
361171
79436BLE-15 Flush Mounts-Bowl Style 361171
PRODUCT DETAILS / SPECS Width/Dia: 16.63 Height: 5.44 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: White Product Name: Three Light Flush Fixture UPC: 785652159091 Category: Close to Ceiling Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 16.63
Height: 5.44
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: White
Product Name: Three Light Flush Fixture
UPC: 785652159091
Category: Close to Ceiling Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361171
Product Name 79436BLE-15 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details