Capital Lighting, Inc. 88392BLE-12 Exterior -Wall Mount 361153

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199127 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199127 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88392BLE-12 Exterior -Wall Mount - 361153 - Capital Lighting, Inc.
Columbus, OH, USA
88392BLE-12 Exterior -Wall Mount
361153
88392BLE-12 Exterior -Wall Mount 361153
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199127 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199127
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361153
Product Name 88392BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details