Capital Lighting, Inc. 82092-15 Exterior -Post/Pier Head 361146

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Post Lantern UPC: 785652185175 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Post Lantern UPC: 785652185175 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82092-15 Exterior -Post/Pier Head - 361146 - Capital Lighting, Inc.
Columbus, OH, USA
82092-15 Exterior -Post/Pier Head
361146
82092-15 Exterior -Post/Pier Head 361146
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: White Product Name: One Light Outdoor Post Lantern UPC: 785652185175 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Outdoor Post Lantern
UPC: 785652185175
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361146
Product Name 82092-15 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details