Capital Lighting, Inc. 82938BL-12 Exterior -Post/Pier Head 361145

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156700 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156700 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
82938BL-12 Exterior -Post/Pier Head - 361145 - Capital Lighting, Inc.
Columbus, OH, USA
82938BL-12 Exterior -Post/Pier Head
361145
82938BL-12 Exterior -Post/Pier Head 361145
PRODUCT DETAILS / SPECS Width/Dia: 7.81 Height: 18.19 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Single Light Outdoor Post UPC: 785652156700 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.81
Height: 18.19
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Single Light Outdoor Post
UPC: 785652156700
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361145
Product Name 82938BL-12 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details