Capital Lighting, Inc. 8335BLE-15 Exterior -Wall Mt./Flush 361136

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652207662 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652207662 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
8335BLE-15 Exterior -Wall Mt./Flush - 361136 - Capital Lighting, Inc.
Columbus, OH, USA
8335BLE-15 Exterior -Wall Mt./Flush
361136
8335BLE-15 Exterior -Wall Mt./Flush 361136
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Wall Light UPC: 785652207662 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Wall Light
UPC: 785652207662
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361136
Product Name 8335BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details