Capital Lighting, Inc. 88103-12 Exterior -Wall Mount 361124

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199172 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199172 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88103-12 Exterior -Wall Mount - 361124 - Capital Lighting, Inc.
Columbus, OH, USA
88103-12 Exterior -Wall Mount
361124
88103-12 Exterior -Wall Mount 361124
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652199172 Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652199172
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361124
Product Name 88103-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details